Manufacturer: NXP
Win Source Part Number: 1220760-MCIMX534AVV8
Packaging: Tray
Core Processor: ARM Cortex-A8
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, DDR2, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100 Mbps (1)
SATA: SATA 1.5Gbps (1)
USB: USB 2.0 (2), USB 2.0 + PHY (2)
Voltage - I/O: 1.3V, 1.8V, 2.775V, 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Additional Interfaces: 1-Wire, AC'97, CAN, I2C, I2S, MMC/SD, SAI, SPI, SSI, UART
Categories: Integrated Circuits
Supplier Device Package: 529-FBGA (19x19)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 529-FBGA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: MCIMX534
Manufacturer Pack Quantity: 420
MSL Level: 3 (168 Hours)
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 800MHz 529-FBGA (19x19)
IC MPU I.MX53 800MHZ 529FBGA Product overview: MCIMX534AVV8C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX534AVV8C can be used for catalog matching and distributor lookup.
IC MPU I.MX53 800MHZ 529FBGA
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 800MHz 529-FBGA (19x19)
ARM® Cortex®-A8 Microprocessor IC i.MX53 1 Core, 32-Bit 800MHz 529-FBGA (19x19)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1220760-MCIMX534AVV8C | MCIMX534AVV8C-ND | 694-MCIMX534AVV8C | MCIMX534AVV8C | MCIMX534AVV8C |
| Product Name | Embedded - Embedded - Microprocessors - MCIMX534AVV8C | Microprocessors | 800MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.3V, 1.8V, 2.775V, 3.3V | 1.8V; 3.3V | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Microprocessor Family | ARM; ARM® Cortex®-A8 | i.MX53xA | ARM; ARMR CortexR-A8 | ARM® Cortex®-A8 |