NXP Semiconductors OEM Parts - OEM Parts (M - N) - MCIMX515DVM8B MCIMX515DVM8B

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078063-MCIMX515DVM8 B Mounting: SMD (SMT) Number of Pins: 529 Categories: OEM Parts(M-N) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078063-MCIMX515DVM8 B Mounting: SMD (SMT) Number of Pins: 529 Categories: OEM Parts(M-N) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MCIMX515DVM8B - 1078063-MCIMX515DVM8B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MCIMX515DVM8B
1078063-MCIMX515DVM8B
OEM Parts - OEM Parts (M - N) - MCIMX515DVM8B 1078063-MCIMX515DVM8B
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078063-MCIMX515DVM8 B Mounting: SMD (SMT) Number of Pins: 529 Categories: OEM Parts(M-N) Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -20 °C

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078063-MCIMX515DVM8B
Mounting: SMD (SMT)
Number of Pins: 529
Categories: OEM Parts(M-N)
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -20 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1078063-MCIMX515DVM8B
Product Name OEM Parts - OEM Parts (M - N) - MCIMX515DVM8B
Unlock Full Specs
to access all available technical data

Similar Products