NXP Semiconductors 800MHZ Embedded Microprocessor MPU MCIMX515DJM8CR2

Description
IC MPU I.MX51 800MHZ 529BGA Product overview: MCIMX515DJM8CR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX515DJM8CR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX51 800MHZ 529BGA Product overview: MCIMX515DJM8CR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX515DJM8CR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ Embedded Microprocessor MPU - 694-MCIMX515DJM8CR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX515DJM8CR2
800MHZ Embedded Microprocessor MPU 694-MCIMX515DJM8CR2
IC MPU I.MX51 800MHZ 529BGA Product overview: MCIMX515DJM8CR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX515DJM8CR2 can be used for catalog matching and distributor lookup.

IC MPU I.MX51 800MHZ 529BGA Product overview: MCIMX515DJM8CR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX515DJM8CR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX515DJM8CR2 - 926533-MCIMX515DJM8CR2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX515DJM8CR2
926533-MCIMX515DJM8CR2
Embedded - Embedded - Microprocessors - MCIMX515DJM8CR2 926533-MCIMX515DJM8CR2
Manufacturer: NXP Win Source Part Number: 926533-MCIMX515DJM8C R2 Series: i.MX51 Operating Temperature Range: -20°C ~ 85°C (TC) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 529-BGA (19x19) Core Processor: ARM® Cortex®-A8 Speed: 800MHz Package: 529-LFBGA Package: Reel - TR Family Name: MCIMX515 Categories: Integrated Circuits (ICs) Case / Package: 529-BGA (19x19) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926533-MCIMX515DJM8CR2
Series: i.MX51
Operating Temperature Range: -20°C ~ 85°C (TC)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 529-BGA (19x19)
Core Processor: ARM® Cortex®-A8
Speed: 800MHz
Package: 529-LFBGA
Package: Reel - TR
Family Name: MCIMX515
Categories: Integrated Circuits (ICs)
Case / Package: 529-BGA (19x19)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MCIMX515DJM8CR2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX515DJM8CR2-ND
Microprocessors MCIMX515DJM8CR2-ND
ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 800MHz 529-BGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 800MHz 529-BGA (19x19)

Buy Now Datasheet
Processors - Application Specialized i.MX51 32bit 800 MHz - 568-MCIMX515DJM8CR2 - Utmel Electronic Limited
Hong Kong, China
Processors - Application Specialized i.MX51 32bit 800 MHz
568-MCIMX515DJM8CR2
Processors - Application Specialized i.MX51 32bit 800 MHz 568-MCIMX515DJM8CR2
Processors - Application Specialized i.MX51 32bit 800 MHz

Processors - Application Specialized i.MX51 32bit 800 MHz

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX515DJM8CR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX515DJM8CR2
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX515DJM8CR2
IC MPU I.MX51 800MHZ 529BGA

IC MPU I.MX51 800MHZ 529BGA

Supplier's Site
Microprocessors - MCIMX515DJM8CR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX515DJM8CR2
Microprocessors MCIMX515DJM8CR2
ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 800MHz 529-BGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 800MHz 529-BGA (19x19)

Buy Now Datasheet
Microprocessors - MCIMX515DJM8CR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX515DJM8CR2
Microprocessors MCIMX515DJM8CR2
ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 800MHz 529-BGA (19x19)

ARM® Cortex®-A8 Microprocessor IC i.MX51 1 Core, 32-Bit 800MHz 529-BGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX515DJM8CR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX515DJM8CR2
Embedded - Microprocessors MCIMX515DJM8CR2
IC MPU I.MX51 800MHZ 529BGA

IC MPU I.MX51 800MHZ 529BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX515DJM8CR2 926533-MCIMX515DJM8CR2 MCIMX515DJM8CR2-ND 568-MCIMX515DJM8CR2 MCIMX515DJM8CR2 MCIMX515DJM8CR2 MCIMX515DJM8CR2
Product Name 800MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX515DJM8CR2 Microprocessors Processors - Application Specialized i.MX51 32bit 800 MHz Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Microprocessor Family i.MX51 ARM; ARM® Cortex®-A8 ARM; ARM® Cortex®-A8 ARM; ARMR CortexR-A8 ARM® Cortex®-A8 ARM; ARM® Cortex®-A8
Supply Voltage 1.1 V 1.2V; 1.8V; 3V 1.1V
Package Type Other; Tape & Reel (TR) BGA; Other; 529-BGA (19x19) Other; 529-LFBGA Other; 529-LFBGA BGA; Other; 529-LFBGA
Pin Count 529 529
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA718BJGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Embedded - Microprocessors - ET80960JT10016 - 918728-ET80960JT10016 - Win Source Electronics
Specs
Architecture RISC
Package Type QFP; Other; 132-QFP
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Embedded Microprocessor MPU - 694-AC80566UE014DWSLB2H - ERSAELECTRONICS PTE. LTD.
Specs
Pin Count 441
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details