Manufacturer: NXP
Win Source Part Number: 1220753-MCIMX357CVM5
Packaging: Tray
Core Processor: ARM1136JF-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 532MHz
Co-Processors/DSP: Multimedia; GPU, IPU, VFP
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, KPP, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Secure Fusebox, Secure JTAG, Tamper Detection
Additional Interfaces: 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SPI, SSI, UART
Categories: Integrated Circuits
Supplier Device Package: 400-MAPBGA (17x17)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 400-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: MCIMX357
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
IC MPU I.MX35 532MHZ 400LFBGA Product overview: MCIMX357CVM5B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX357CVM5B can be used for catalog matching and distributor lookup.
IC MPU I.MX35 532MHZ 400LFBGA
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1220753-MCIMX357CVM5B | MCIMX357CVM5B-ND | 694-MCIMX357CVM5B | MCIMX357CVM5B | MCIMX357CVM5B |
| Product Name | Embedded - Embedded - Microprocessors - MCIMX357CVM5B | Microprocessors | 532MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Supply Voltage | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | 1.8V; 2.5V; 3V; 3.3V | 1.33 V to 1.47 V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Microprocessor Family | ARM; ARM1136JF-S | i.MX35 | ARM; ARM1136JF-S | ARM1136JF-S |