The MCIMX356AVM4BR2 is part of the i.MX35 family of application processors designed specifically for automotive infotainment and navigation systems. It features an ARM1136JF-S microprocessor core operating at a frequency of 400 MHz, with AECQ100 Grade 3 qualification, making it suitable for automotive environments with ambient temperatures ranging from -40°C to 85°C. This processor supports a variety of multimedia and connectivity features, including audio playback from multiple storage devices, Bluetooth hands-free telephony, and advanced audio processing capabilities. It is equipped with a vector floating point co-processor and an image processing unit, enhancing its multimedia performance. The MCIMX356AVM4BR2 supports various external memory types, including SDRAM and NAND Flash, and offers multiple interfaces such as USB 2.0, CAN, and I2C, facilitating integration with a wide range of automotive applications. Engineers considering this product should note its focus on low-power, high-performance multimedia processing, making it a viable option for projects requiring robust automotive infotainment solutions.
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)
IC MPU I.MX35 400MHZ 400LFBGA
IC MPU I.MX35 400MHZ 400MAPBGA
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 400MHz 400-LFBGA (17x17)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX356AVM4BR2-ND | MCIMX356AVM4BR2 | MCIMX356AVM4BR2 | MCIMX356AVM4BR2 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM1136JF-S | ARM; ARM1136JF-S | ARM; ARM1136JF-S | ARM1136JF-S |
| Supply Voltage | 1.8V; 2.5V; 3V; 3.3V | |||
| Package Type | Other; 400-LFBGA | BGA; Other; 400-LFBGA |