ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
IC MPU I.MX35 532MHZ 400LFBGA Product overview: MCIMX353DVM5B from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX353DVM5B can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 058266-MCIMX353DVM5B
Packaging: Tray
Core Processor: ARM1136JF-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; GPU, IPU, VFP
RAM Controllers: LPDDR, DDR2
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, KPP, LCD
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Security Features: Secure Fusebox, Secure JTAG, Tamper Detection
Additional Interfaces: 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SPI, SSI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 400-MAPBGA (17x17)
Speed(Frequency): 532MHz
IC MPU I.MX35 532MHZ 400LFBGA
IC MPU I.MX35 532MHZ 400MAPBGA
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
ARM1136JF-S Microprocessor IC i.MX35 1 Core, 32-Bit 532MHz 400-LFBGA (17x17)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX353DVM5B-ND | 694-MCIMX353DVM5B | 058266-MCIMX353DVM5B | MCIMX353DVM5B | MCIMX353DVM5B | MCIMX353DVM5B |
| Product Name | Microprocessors | 532MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MCIMX353DVM5B | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM1136JF-S | ARM; ARM1136JF-S | ARM; ARM1136JF-S | ARM1136JF-S | ||
| Supply Voltage | 1.8V; 2.5V; 3V; 3.3V | 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V | ||||
| Package Type | Other; 400-LFBGA | Other; Bulk | P-BGA; Other; 400-MAPBGA (17x17) | BGA; Other; 400-LFBGA |