NXP Semiconductors Microprocessors MCIMX31VKN5B

Description
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)
Request a Quote Datasheet
Description
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX31VKN5B-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX31VKN5B-ND
Microprocessors MCIMX31VKN5B-ND
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

Buy Now Datasheet
532MHZ Embedded Microprocessor MPU - 694-MCIMX31VKN5B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
532MHZ Embedded Microprocessor MPU
694-MCIMX31VKN5B
532MHZ Embedded Microprocessor MPU 694-MCIMX31VKN5B
IC MPU I.MX31 532MHZ 457LFBGA Product overview: MCIMX31VKN5B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31VKN5B can be used for catalog matching and distributor lookup.

IC MPU I.MX31 532MHZ 457LFBGA Product overview: MCIMX31VKN5B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31VKN5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX31VKN5B - 1220747-MCIMX31VKN5B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX31VKN5B
1220747-MCIMX31VKN5B
Embedded - Embedded - Microprocessors - MCIMX31VKN5B 1220747-MCIMX31VKN5B
Manufacturer: NXP Win Source Part Number: 1220747-MCIMX31VKN5B Packaging: Tray Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 532MHz Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Categories: Integrated Circuits Supplier Device Package: 457-MAPBGA (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 457-LFBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Family Part Number: MCIMX31 Manufacturer Pack Quantity: 152 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1220747-MCIMX31VKN5B
Packaging: Tray
Core Processor: ARM1136JF-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 532MHz
Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers: DDR
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, Keypad, LCD
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Categories: Integrated Circuits
Supplier Device Package: 457-MAPBGA (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 457-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: MCIMX31
Manufacturer Pack Quantity: 152
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MCIMX31VKN5B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31VKN5B
Microprocessors MCIMX31VKN5B
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX31VKN5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX31VKN5B
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX31VKN5B
IC MPU I.MX31 532MHZ 457LFBGA

IC MPU I.MX31 532MHZ 457LFBGA

Supplier's Site
Embedded - Microprocessors - MCIMX31VKN5B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX31VKN5B
Embedded - Microprocessors MCIMX31VKN5B
IC MPU I.MX31 532MHZ 457MAPBGA

IC MPU I.MX31 532MHZ 457MAPBGA

Supplier's Site Datasheet
NXP MCIMX31VKN5B MPU, IMX31, ARM11, 532MHZ, 457MAPBGA - 568-MCIMX31VKN5B - Utmel Electronic Limited
Hong Kong, China
NXP MCIMX31VKN5B MPU, IMX31, ARM11, 532MHZ, 457MAPBGA
568-MCIMX31VKN5B
NXP MCIMX31VKN5B MPU, IMX31, ARM11, 532MHZ, 457MAPBGA 568-MCIMX31VKN5B
NXP MCIMX31VKN5B MPU, IMX31, ARM11, 532MHZ, 457MAPBGA

NXP MCIMX31VKN5B MPU, IMX31, ARM11, 532MHZ, 457MAPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX31VKN5B-ND 694-MCIMX31VKN5B 1220747-MCIMX31VKN5B MCIMX31VKN5B MCIMX31VKN5B MCIMX31VKN5B 568-MCIMX31VKN5B
Product Name Microprocessors 532MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX31VKN5B Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors NXP MCIMX31VKN5B MPU, IMX31, ARM11, 532MHZ, 457MAPBGA
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family ARM; ARM1136JF-S ARM1136JF-S ARM; ARM1136JF-S ARM; ARM1136JF-S ARM; ARM1136JF-S
Supply Voltage 1.8V; 2.5V; 3V 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Package Type Other; 457-LFBGA Other; Tray BGA; Other; 457-LFBGA Other; 457-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 750 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details