NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX31LVKN5BR2 MCIMX31LVKN5BR2

Description
Manufacturer: NXP Win Source Part Number: 788231-MCIMX31LVKN5B R2 Series: i.MX31 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 532MHz Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Package: 457-LFBGA Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Part Status: Obsolete(EOL) Family Name: MCIMX31L Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MCIMX31LVMN5CR2; MCIMX31LVMN5C; MCIMX31LVKN5B; MCIMX31LVKN5CR2; Introduction Date: January 18, 2007 ECCN: 5A002 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 788231-MCIMX31LVKN5B R2 Series: i.MX31 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 532MHz Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Package: 457-LFBGA Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Part Status: Obsolete(EOL) Family Name: MCIMX31L Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MCIMX31LVMN5CR2; MCIMX31LVMN5C; MCIMX31LVKN5B; MCIMX31LVKN5CR2; Introduction Date: January 18, 2007 ECCN: 5A002 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX31LVKN5BR2 - 788231-MCIMX31LVKN5BR2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX31LVKN5BR2
788231-MCIMX31LVKN5BR2
Embedded - Embedded - Microprocessors - MCIMX31LVKN5BR2 788231-MCIMX31LVKN5BR2
Manufacturer: NXP Win Source Part Number: 788231-MCIMX31LVKN5B R2 Series: i.MX31 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 532MHz Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Package: 457-LFBGA Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Part Status: Obsolete(EOL) Family Name: MCIMX31L Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MCIMX31LVMN5CR2; MCIMX31LVMN5C; MCIMX31LVKN5B; MCIMX31LVKN5CR2; Introduction Date: January 18, 2007 ECCN: 5A002 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788231-MCIMX31LVKN5BR2
Series: i.MX31
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: ARM1136JF-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 532MHz
Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers: DDR
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, Keypad, LCD
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Package: 457-LFBGA
Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Part Status: Obsolete(EOL)
Family Name: MCIMX31L
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MCIMX31LVMN5CR2; MCIMX31LVMN5C; MCIMX31LVKN5B; MCIMX31LVKN5CR2;
Introduction Date: January 18, 2007
ECCN: 5A002
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MCIMX31LVKN5BR2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX31LVKN5BR2-ND
Microprocessors MCIMX31LVKN5BR2-ND
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

Buy Now Datasheet
532MHZ Embedded Microprocessor MPU - 694-MCIMX31LVKN5BR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
532MHZ Embedded Microprocessor MPU
694-MCIMX31LVKN5BR2
532MHZ Embedded Microprocessor MPU 694-MCIMX31LVKN5BR2
IC MPU I.MX31 532MHZ 457LFBGA Product overview: MCIMX31LVKN5BR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31LVKN5BR2 can be used for catalog matching and distributor lookup.

IC MPU I.MX31 532MHZ 457LFBGA Product overview: MCIMX31LVKN5BR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31LVKN5BR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX31LVKN5BR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31LVKN5BR2
Microprocessors MCIMX31LVKN5BR2
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX31LVKN5BR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX31LVKN5BR2
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX31LVKN5BR2
IC MPU I.MX31 532MHZ 457LFBGA

IC MPU I.MX31 532MHZ 457LFBGA

Supplier's Site
Embedded - Microprocessors - MCIMX31LVKN5BR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX31LVKN5BR2
Embedded - Microprocessors MCIMX31LVKN5BR2
IC MPU I.MX31 532MHZ 457MAPBGA

IC MPU I.MX31 532MHZ 457MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 788231-MCIMX31LVKN5BR2 MCIMX31LVKN5BR2-ND 694-MCIMX31LVKN5BR2 MCIMX31LVKN5BR2 MCIMX31LVKN5BR2 MCIMX31LVKN5BR2
Product Name Embedded - Embedded - Microprocessors - MCIMX31LVKN5BR2 Microprocessors 532MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.0V, 2.5V, 2.7V, 3.0V 1.8V; 2.5V; 3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Microprocessor Family ARM; ARM1136JF-S ARM1136JF-S ARM; ARM1136JF-S ARM; ARM1136JF-S
Unlock Full Specs
to access all available technical data

Similar Products

DM3730 Digital Media Processor - DM3730CBPA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details