NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX31LDVKN5D MCIMX31LDVKN5D

Description
Manufacturer: NXP Win Source Part Number: 023015-MCIMX31LDVKN5 D Packaging: Tray Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Speed(Frequency): 532MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 023015-MCIMX31LDVKN5 D Packaging: Tray Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Speed(Frequency): 532MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX31LDVKN5D - 023015-MCIMX31LDVKN5D - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX31LDVKN5D
023015-MCIMX31LDVKN5D
Embedded - Embedded - Microprocessors - MCIMX31LDVKN5D 023015-MCIMX31LDVKN5D
Manufacturer: NXP Win Source Part Number: 023015-MCIMX31LDVKN5 D Packaging: Tray Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Speed(Frequency): 532MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 023015-MCIMX31LDVKN5D
Packaging: Tray
Core Processor: ARM1136JF-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers: DDR
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, Keypad, LCD
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Speed(Frequency): 532MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
532MHZ Embedded Microprocessor MPU - 694-MCIMX31LDVKN5D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
532MHZ Embedded Microprocessor MPU
694-MCIMX31LDVKN5D
532MHZ Embedded Microprocessor MPU 694-MCIMX31LDVKN5D
IC MPU I.MX31 532MHZ 457MAPBGA Product overview: MCIMX31LDVKN5D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31LDVKN5D can be used for catalog matching and distributor lookup.

IC MPU I.MX31 532MHZ 457MAPBGA Product overview: MCIMX31LDVKN5D from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 532MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 532MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31LDVKN5D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX31LDVKN5D-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX31LDVKN5D-ND
Microprocessors MCIMX31LDVKN5D-ND
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX31LDVKN5D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX31LDVKN5D
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX31LDVKN5D
IC MPU I.MX31 532MHZ 457MAPBGA

IC MPU I.MX31 532MHZ 457MAPBGA

Supplier's Site
Embedded - Microprocessors - MCIMX31LDVKN5D - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX31LDVKN5D
Embedded - Microprocessors MCIMX31LDVKN5D
IC MPU I.MX31 532MHZ 457MAPBGA

IC MPU I.MX31 532MHZ 457MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX31LDVKN5D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31LDVKN5D
Microprocessors MCIMX31LDVKN5D
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX31LDVKN5D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31LDVKN5D
Microprocessors MCIMX31LDVKN5D
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-MAPBGA (14x14)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX31LDVKN5D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31LDVKN5D
Microprocessors MCIMX31LDVKN5D
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 532MHz 457-LFBGA (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 023015-MCIMX31LDVKN5D 694-MCIMX31LDVKN5D MCIMX31LDVKN5D-ND MCIMX31LDVKN5D MCIMX31LDVKN5D MCIMX31LDVKN5D
Product Name Embedded - Embedded - Microprocessors - MCIMX31LDVKN5D 532MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.0V, 2.5V, 2.7V, 3.0V 1.8V; 2.5V; 3V
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Package Type Other; Bulk Other; 457-LFBGA BGA; Other; 457-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDJS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
Embedded - Microprocessors - AM3517AZERA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details