NXP Semiconductors Microprocessors MCIMX31CVMN4C

Description
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Request a Quote Datasheet
Description
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX31CVMN4C-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX31CVMN4C-ND
Microprocessors MCIMX31CVMN4C-ND
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MCIMX31CVMN4C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MCIMX31CVMN4C
400MHZ Embedded Microprocessor MPU 694-MCIMX31CVMN4C
IC MPU I.MX31 400MHZ 473LFBGA Product overview: MCIMX31CVMN4C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31CVMN4C can be used for catalog matching and distributor lookup.

IC MPU I.MX31 400MHZ 473LFBGA Product overview: MCIMX31CVMN4C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31CVMN4C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX31CVMN4C - 023013-MCIMX31CVMN4C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX31CVMN4C
023013-MCIMX31CVMN4C
Embedded - Embedded - Microprocessors - MCIMX31CVMN4C 023013-MCIMX31CVMN4C
Manufacturer: NXP Win Source Part Number: 023013-MCIMX31CVMN4C Packaging: Reel - TR Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Speed(Frequency): 400MHz

Manufacturer: NXP
Win Source Part Number: 023013-MCIMX31CVMN4C
Packaging: Reel - TR
Core Processor: ARM1136JF-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers: DDR
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, Keypad, LCD
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Speed(Frequency): 400MHz

Buy Now Datasheet
Microprocessors - MCIMX31CVMN4C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31CVMN4C
Microprocessors MCIMX31CVMN4C
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

Buy Now Datasheet
Microprocessors - MCIMX31CVMN4C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31CVMN4C
Microprocessors MCIMX31CVMN4C
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX31CVMN4C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX31CVMN4C
Embedded - Microprocessors MCIMX31CVMN4C
IC MPU I.MX31 400MHZ 473MAPBGA

IC MPU I.MX31 400MHZ 473MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX31CVMN4C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX31CVMN4C
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX31CVMN4C
I.MX31 32-BIT MPU, ARM1136JF-S C

I.MX31 32-BIT MPU, ARM1136JF-S C

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX31CVMN4C-ND 694-MCIMX31CVMN4C 023013-MCIMX31CVMN4C MCIMX31CVMN4C MCIMX31CVMN4C MCIMX31CVMN4C
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX31CVMN4C Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM1136JF-S ARM1136JF-S ARM; ARM1136JF-S ARM; ARM1136JF-S
Supply Voltage 1.8V; 2.5V; 3V 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Package Type Other; 473-LFBGA Other; Tray BGA; Other; 473-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CUS100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - AM29C117GC - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29C117
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details