NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX31CJMN4D

Description
Manufacturer: Freescale Semiconductor Win Source Part Number: 1320947-MCIMX31CJMN4 D Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Standard Package: 1 Supplier Device Package: 473-LFBGA (19x19) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 473-LFBGA ECCN: 5A992C Fake Threat In the Open Market: 78 HTSUS: 8542.31.0001 Other Part Number: NXPNXPMCIMX31CJMN4D, 2156-MCIMX31CJMN4D
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor Win Source Part Number: 1320947-MCIMX31CJMN4 D Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Standard Package: 1 Supplier Device Package: 473-LFBGA (19x19) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 473-LFBGA ECCN: 5A992C Fake Threat In the Open Market: 78 HTSUS: 8542.31.0001 Other Part Number: NXPNXPMCIMX31CJMN4D, 2156-MCIMX31CJMN4D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320947-MCIMX31CJMN4D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320947-MCIMX31CJMN4D
Integrated Circuits (ICs) - Embedded - Microprocessors 1320947-MCIMX31CJMN4D
Manufacturer: Freescale Semiconductor Win Source Part Number: 1320947-MCIMX31CJMN4 D Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Bulk Core Processor: ARM1136JF-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keyboard, Keypad, LCD USB: USB 2.0 (3) Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART Standard Package: 1 Supplier Device Package: 473-LFBGA (19x19) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 473-LFBGA ECCN: 5A992C Fake Threat In the Open Market: 78 HTSUS: 8542.31.0001 Other Part Number: NXPNXPMCIMX31CJMN4D, 2156-MCIMX31CJMN4D

Manufacturer: Freescale Semiconductor
Win Source Part Number: 1320947-MCIMX31CJMN4D
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Bulk
Core Processor: ARM1136JF-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers: DDR
Graphics Acceleration: Yes
Display & Interface Controllers: Keyboard, Keypad, LCD
USB: USB 2.0 (3)
Voltage - I/O: 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Security Features: Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Additional Interfaces: 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Standard Package: 1
Supplier Device Package: 473-LFBGA (19x19)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 473-LFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 78
HTSUS: 8542.31.0001
Other Part Number: NXPNXPMCIMX31CJMN4D,2156-MCIMX31CJMN4D

Buy Now Datasheet
Microprocessors - MCIMX31CJMN4D-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX31CJMN4D-ND
Microprocessors MCIMX31CJMN4D-ND
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MCIMX31CJMN4D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MCIMX31CJMN4D
400MHZ Embedded Microprocessor MPU 694-MCIMX31CJMN4D
IC MPU I.MX31 400MHZ 473LFBGA Product overview: MCIMX31CJMN4D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31CJMN4D can be used for catalog matching and distributor lookup.

IC MPU I.MX31 400MHZ 473LFBGA Product overview: MCIMX31CJMN4D from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX31CJMN4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX31CJMN4D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31CJMN4D
Microprocessors MCIMX31CJMN4D
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Microprocessors - MCIMX31CJMN4D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31CJMN4D
Microprocessors MCIMX31CJMN4D
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

Buy Now Datasheet
Microprocessors - MCIMX31CJMN4D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX31CJMN4D
Microprocessors MCIMX31CJMN4D
ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

ARM1136JF-S Microprocessor IC i.MX31 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX31CJMN4D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX31CJMN4D
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX31CJMN4D
I.MX31 32-BIT MPU, ARM1136JF-S C

I.MX31 32-BIT MPU, ARM1136JF-S C

Supplier's Site
Embedded - Microprocessors - MCIMX31CJMN4D - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX31CJMN4D
Embedded - Microprocessors MCIMX31CJMN4D
IC MPU I.MX31 400MHZ 473MAPBGA

IC MPU I.MX31 400MHZ 473MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1320947-MCIMX31CJMN4D MCIMX31CJMN4D-ND 694-MCIMX31CJMN4D MCIMX31CJMN4D MCIMX31CJMN4D MCIMX31CJMN4D MCIMX31CJMN4D
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 400MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.0V, 2.5V, 2.7V, 3.0V 1.8V; 2.5V; 3V 1.22 V to 1.47 V
Package Type Other; 473-LFBGA Other; 473-LFBGA Other; Tray BGA; Other; 473-LFBGA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Embedded - Microprocessors - 25PPC405CR-3BB200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405CR
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details