ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Manufacturer: NXP
Win Source Part Number: 926529-MCIMX287CVM4C
Series: i.MX28
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
Core Processor: ARM926EJ-S
Speed: 454MHz
Package: 289-LFBGA
Package: Tray
Family Name: MCIMX287
Categories: Integrated Circuits (ICs)
Case / Package: 289-MAPBGA (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 760
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU I.MX28 454MHZ 289MAPBGA Product overview: MCIMX287CVM4C from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX287CVM4C can be used for catalog matching and distributor lookup.
IC MPU I.MX28 454MHZ 289MAPBGA
IC MPU I.MX28 454MHZ 289MAPBGA
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX287CVM4C-ND | 926529-MCIMX287CVM4C | 694-MCIMX287CVM4C | MCIMX287CVM4C | MCIMX287CVM4C | MCIMX287CVM4C |
| Product Name | Microprocessors | Embedded - Embedded - Microprocessors - MCIMX287CVM4C | 454MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | ARM; ARM926EJ-S | i.MX28 | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | |
| Supply Voltage | 1.8V; 3.3V | 1.35 V to 1.55 V, 1.62 V to 2.1 V, 5 V | ||||
| Package Type | Other; 289-LFBGA | P-BGA; Other; 289-MAPBGA (14x14) | Other; Tray | BGA; Other; 289-LFBGA |