NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX286DVM4B

Description
Win Source Part Number: 1231158-MCIMX286DVM4 B Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX28 Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 454MHz Co-Processors/DSP: Data; DCP RAM Controllers: LVDDR, LVDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography, Hardware ID Package: Tray Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Standard Package: 760 Package / Case: 289-LFBGA Supplier Device Package: 289-MAPBGA (14x14) Temperature Range - Operating: -20°C ~ 70°C (TA) Alternative Parts (Cross-Reference): MCIMX286DVM4B.; ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935312782557,568-138 91,MCIMX286DVM4B-ND Base Product Number: MCIMX286
Request a Quote Datasheet
Description
Win Source Part Number: 1231158-MCIMX286DVM4 B Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX28 Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 454MHz Co-Processors/DSP: Data; DCP RAM Controllers: LVDDR, LVDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography, Hardware ID Package: Tray Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Standard Package: 760 Package / Case: 289-LFBGA Supplier Device Package: 289-MAPBGA (14x14) Temperature Range - Operating: -20°C ~ 70°C (TA) Alternative Parts (Cross-Reference): MCIMX286DVM4B.; ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935312782557,568-138 91,MCIMX286DVM4B-ND Base Product Number: MCIMX286
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1231158-MCIMX286DVM4B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1231158-MCIMX286DVM4B
Integrated Circuits (ICs) - Embedded - Microprocessors 1231158-MCIMX286DVM4B
Win Source Part Number: 1231158-MCIMX286DVM4 B Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX28 Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 454MHz Co-Processors/DSP: Data; DCP RAM Controllers: LVDDR, LVDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography, Hardware ID Package: Tray Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Standard Package: 760 Package / Case: 289-LFBGA Supplier Device Package: 289-MAPBGA (14x14) Temperature Range - Operating: -20°C ~ 70°C (TA) Alternative Parts (Cross-Reference): MCIMX286DVM4B.; ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935312782557,568-138 91,MCIMX286DVM4B-ND Base Product Number: MCIMX286

Win Source Part Number: 1231158-MCIMX286DVM4B
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i.MX28
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 454MHz
Co-Processors/DSP: Data; DCP
RAM Controllers: LVDDR, LVDDR2, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography, Hardware ID
Package: Tray
Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Standard Package: 760
Package / Case: 289-LFBGA
Supplier Device Package: 289-MAPBGA (14x14)
Temperature Range - Operating: -20°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): MCIMX286DVM4B.;
ECCN: 5A992C
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935312782557,568-13891,MCIMX286DVM4B-ND
Base Product Number: MCIMX286

Buy Now Datasheet
454MHZ Embedded Microprocessor MPU - 694-MCIMX286DVM4B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
454MHZ Embedded Microprocessor MPU
694-MCIMX286DVM4B
454MHZ Embedded Microprocessor MPU 694-MCIMX286DVM4B
IC MPU I.MX28 454MHZ 289MAPBGA Product overview: MCIMX286DVM4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX286DVM4B can be used for catalog matching and distributor lookup.

IC MPU I.MX28 454MHZ 289MAPBGA Product overview: MCIMX286DVM4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX286DVM4B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-13891-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13891-ND
Microprocessors 568-13891-ND
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX286DVM4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX286DVM4B
Microprocessors MCIMX286DVM4B
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX286DVM4B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX286DVM4B
Microprocessors MCIMX286DVM4B
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX286DVM4B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX286DVM4B
Embedded - Microprocessors MCIMX286DVM4B
IC MPU I.MX28 454MHZ 289MAPBGA

IC MPU I.MX28 454MHZ 289MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX286DVM4B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX286DVM4B
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX286DVM4B
IC MPU I.MX28 454MHZ 289MAPBGA

IC MPU I.MX28 454MHZ 289MAPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1231158-MCIMX286DVM4B 694-MCIMX286DVM4B 568-13891-ND MCIMX286DVM4B MCIMX286DVM4B MCIMX286DVM4B
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 454MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.35 V to 1.55 V, 1.62 V to 2.1 V, 5 V 1.8V; 3.3V
Operating Temperature -20 to 70 C (-4 to 158 F) -20 C (-4 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Microprocessor Family i.MX28 ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM; ARM926EJ-S
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5728AABCXA - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details