NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX283CVM4BR2

Description
Win Source Part Number: 1261909-MCIMX283CVM4 BR2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX28 Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 454MHz Co-Processors/DSP: Data; DCP RAM Controllers: LVDDR, LVDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography, Hardware ID Package: Tape & Reel Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Standard Package: 1,000 Package / Case: 289-LFBGA Supplier Device Package: 289-MAPBGA (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-15026-6,MCIMX283 CVM4BR2,568-15026-1, 568-15026-2,93532302 7518 Base Product Number: MCIMX283
Request a Quote Datasheet
Description
Win Source Part Number: 1261909-MCIMX283CVM4 BR2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX28 Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 454MHz Co-Processors/DSP: Data; DCP RAM Controllers: LVDDR, LVDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography, Hardware ID Package: Tape & Reel Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Standard Package: 1,000 Package / Case: 289-LFBGA Supplier Device Package: 289-MAPBGA (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-15026-6,MCIMX283 CVM4BR2,568-15026-1, 568-15026-2,93532302 7518 Base Product Number: MCIMX283
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261909-MCIMX283CVM4BR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261909-MCIMX283CVM4BR2
Integrated Circuits (ICs) - Embedded - Microprocessors 1261909-MCIMX283CVM4BR2
Win Source Part Number: 1261909-MCIMX283CVM4 BR2 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX28 Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 454MHz Co-Processors/DSP: Data; DCP RAM Controllers: LVDDR, LVDDR2, DDR2 Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, Touchscreen Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 3.3V Security Features: Boot Security, Cryptography, Hardware ID Package: Tape & Reel Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART Standard Package: 1,000 Package / Case: 289-LFBGA Supplier Device Package: 289-MAPBGA (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A992C Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-15026-6,MCIMX283 CVM4BR2,568-15026-1, 568-15026-2,93532302 7518 Base Product Number: MCIMX283

Win Source Part Number: 1261909-MCIMX283CVM4BR2
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i.MX28
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 454MHz
Co-Processors/DSP: Data; DCP
RAM Controllers: LVDDR, LVDDR2, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography, Hardware ID
Package: Tape & Reel
Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Standard Package: 1,000
Package / Case: 289-LFBGA
Supplier Device Package: 289-MAPBGA (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A992C
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-15026-6,MCIMX283CVM4BR2,568-15026-1,568-15026-2,935323027518
Base Product Number: MCIMX283

Buy Now Datasheet
Microprocessors - 568-15026-2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15026-2-ND
Microprocessors 568-15026-2-ND
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - 568-15026-6-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15026-6-ND
Microprocessors 568-15026-6-ND
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - 568-15026-1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15026-1-ND
Microprocessors 568-15026-1-ND
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet
454MHZ Embedded Microprocessor MPU - 694-MCIMX283CVM4BR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
454MHZ Embedded Microprocessor MPU
694-MCIMX283CVM4BR2
454MHZ Embedded Microprocessor MPU 694-MCIMX283CVM4BR2
IC MPU I.MX28 454MHZ 289MAPBGA Product overview: MCIMX283CVM4BR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX283CVM4BR2 can be used for catalog matching and distributor lookup.

IC MPU I.MX28 454MHZ 289MAPBGA Product overview: MCIMX283CVM4BR2 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX283CVM4BR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX283CVM4BR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX283CVM4BR2
Microprocessors MCIMX283CVM4BR2
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX283CVM4BR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX283CVM4BR2
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX283CVM4BR2
IC MPU I.MX28 454MHZ 289MAPBGA

IC MPU I.MX28 454MHZ 289MAPBGA

Supplier's Site
Microprocessors - MCIMX283CVM4BR2 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX283CVM4BR2
Microprocessors MCIMX283CVM4BR2
IC MPU I.MX28 454MHZ 289MAPBGA

IC MPU I.MX28 454MHZ 289MAPBGA

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX283CVM4BR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX283CVM4BR2
Embedded - Microprocessors MCIMX283CVM4BR2
IC MPU I.MX28 454MHZ 289MAPBGA

IC MPU I.MX28 454MHZ 289MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1261909-MCIMX283CVM4BR2 568-15026-2-ND 694-MCIMX283CVM4BR2 MCIMX283CVM4BR2 MCIMX283CVM4BR2 MCIMX283CVM4BR2 MCIMX283CVM4BR2
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 454MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V 1.35 V to 1.55 V, 1.62 V to 2.1 V, 5 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Microprocessor Family ARM; ARM926EJ-S i.MX28 ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 25EMPPC603E2BB200F - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC EM603e
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details