IC MPU I.MX28 454MHZ 289MAPBGA Product overview: MCIMX283CVM4B from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 454MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 454MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX283CVM4B can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 058259-MCIMX283CVM4B
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Data; DCP
RAM Controllers: LVDDR, LVDDR2, DDR2
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, Touchscreen
Ethernet: 10/100 Mbps (1)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 3.3V
Security Features: Boot Security, Cryptography, Hardware ID
Additional Interfaces: I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, SSP, UART
Family Name: MCIMX283
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Speed(Frequency): 454MHz
Alternative Parts (Cross-Reference): MCIMX283CVM4C; MCIMX283DVM4BR2; MCIMX283DVM4B;
Introduction Date: November 10, 2010
ECCN: 5A992.c
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
IC MPU I.MX28 454MHZ 289MAPBGA
IC MPU I.MX28 454MHZ 289MAPBGA
IC MPU I.MX28 454MHZ 289MAPBGA
ARM926EJ-S Microprocessor IC i.MX28 1 Core, 32-Bit 454MHz 289-MAPBGA (14x14)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MCIMX283CVM4B | 058259-MCIMX283CVM4B | MCIMX283CVM4B-ND | MCIMX283CVM4B | MCIMX283CVM4B | MCIMX283CVM4B | MCIMX283CVM4B |
| Product Name | 454MHZ Embedded Microprocessor MPU | Embedded - Embedded - Microprocessors - MCIMX283CVM4B | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Microprocessor Family | i.MX28 | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S | ARM926EJ-S | |
| Supply Voltage | 1.35 V to 1.55 V, 1.62 V to 2.1 V, 5 V | 1.8V, 3.3V | 1.8V; 3.3V | ||||
| Package Type | Other; Tray | Other; 289-LFBGA | Other; 289-LFBGA | BGA; Other; 289-LFBGA | |||
| Pin Count | 289 | 289 |