ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 404-LFBGA (17x17)
IC MPU I.MX27 400MHZ 404LFBGA
IC MPU I.MX27 400MHZ 404MAPBGA
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 404-LFBGA (17x17)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX27VJP4AR2-ND | MCIMX27VJP4AR2 | MCIMX27VJP4AR2 | MCIMX27VJP4AR2 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM; ARM926EJ-S | ARM926EJ-S |
| Supply Voltage | 2.5V; 3V | |||
| Package Type | Other; 404-LFBGA | BGA; Other; 404-LFBGA |