NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX27VJP4A MCIMX27VJP4A

Description
Manufacturer: NXP Win Source Part Number: 1220738-MCIMX27VJP4A Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SAHARAH2 RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V Security Features: Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory Additional Interfaces: 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART Categories: Integrated Circuits Supplier Device Package: 404-MAPBGA (17x17) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 404-LFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MCIMX27 Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1220738-MCIMX27VJP4A Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SAHARAH2 RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V Security Features: Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory Additional Interfaces: 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART Categories: Integrated Circuits Supplier Device Package: 404-MAPBGA (17x17) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 404-LFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MCIMX27 Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX27VJP4A - 1220738-MCIMX27VJP4A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX27VJP4A
1220738-MCIMX27VJP4A
Embedded - Embedded - Microprocessors - MCIMX27VJP4A 1220738-MCIMX27VJP4A
Manufacturer: NXP Win Source Part Number: 1220738-MCIMX27VJP4A Packaging: Tray Core Processor: ARM926EJ-S Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SAHARAH2 RAM Controllers: DDR Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100Mbps (1) USB: USB 2.0 + PHY (3) Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V Security Features: Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory Additional Interfaces: 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART Categories: Integrated Circuits Supplier Device Package: 404-MAPBGA (17x17) Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 404-LFBGA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: MCIMX27 Manufacturer Pack Quantity: 450 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1220738-MCIMX27VJP4A
Packaging: Tray
Core Processor: ARM926EJ-S
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Security; SAHARAH2
RAM Controllers: DDR
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100Mbps (1)
USB: USB 2.0 + PHY (3)
Voltage - I/O: 2.0V, 2.5V, 2.7V, 3.0V
Security Features: Cryptography, Random Number Generator, RTIC, Secure Fusebox, Secure Memory
Additional Interfaces: 1-Wire, AC97, I2C, I2S, IDE, MMC/SD, SPI, SSI, UART
Categories: Integrated Circuits
Supplier Device Package: 404-MAPBGA (17x17)
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 404-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: MCIMX27
Manufacturer Pack Quantity: 450
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MCIMX27VJP4A-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX27VJP4A-ND
Microprocessors MCIMX27VJP4A-ND
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 404-LFBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 404-LFBGA (17x17)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MCIMX27VJP4A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MCIMX27VJP4A
400MHZ Embedded Microprocessor MPU 694-MCIMX27VJP4A
IC MPU I.MX27 400MHZ 404LFBGA Product overview: MCIMX27VJP4A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX27VJP4A can be used for catalog matching and distributor lookup.

IC MPU I.MX27 400MHZ 404LFBGA Product overview: MCIMX27VJP4A from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX27VJP4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX27VJP4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX27VJP4A
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX27VJP4A
IC MPU I.MX27 400MHZ 404LFBGA

IC MPU I.MX27 400MHZ 404LFBGA

Supplier's Site
Microprocessors - MCIMX27VJP4A - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX27VJP4A
Microprocessors MCIMX27VJP4A
IC MPU I.MX27 400MHZ 404MAPBGA

IC MPU I.MX27 400MHZ 404MAPBGA

Supplier's Site Datasheet
IC, 32BIT MPU, 400MHZ, MAPBGA-404 - 568-MCIMX27VJP4A - Utmel Electronic Limited
Hong Kong, China
IC, 32BIT MPU, 400MHZ, MAPBGA-404
568-MCIMX27VJP4A
IC, 32BIT MPU, 400MHZ, MAPBGA-404 568-MCIMX27VJP4A
IC, 32BIT MPU, 400MHZ, MAPBGA-404

IC, 32BIT MPU, 400MHZ, MAPBGA-404

Supplier's Site
Microprocessors - MCIMX27VJP4A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX27VJP4A
Microprocessors MCIMX27VJP4A
ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 404-LFBGA (17x17)

ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 404-LFBGA (17x17)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1220738-MCIMX27VJP4A MCIMX27VJP4A-ND 694-MCIMX27VJP4A MCIMX27VJP4A MCIMX27VJP4A 568-MCIMX27VJP4A MCIMX27VJP4A
Product Name Embedded - Embedded - Microprocessors - MCIMX27VJP4A Microprocessors 400MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors IC, 32BIT MPU, 400MHZ, MAPBGA-404 Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.0V, 2.5V, 2.7V, 3.0V 2.5V; 3V 1.45 V 1.45V
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Microprocessor Family ARM; ARM926EJ-S i.MX21 ARM; ARM926EJ-S ARM926EJ-S ARM; ARM926EJ-S ARM926EJ-S
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Microprocessors - ATSAMA5D26C-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details