IC MCU 8BIT 8KB OTP 44PLCC
IC MCU 8BIT 8KB OTP 44PLCC
8-bit Microcontrollers - MCU HC05 CORE + 8K RAM + EPR, EPP
HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCHSC705C8ACFNER | MCHSC705C8ACFNER | MCHSC705C8ACFNER | MCHSC705C8ACFNER |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Clock Speed | 4 MHz | 4 MHz | ||
| RAM | 304 KB | 0.3040 KB | ||
| Supply Voltage | 5.5 to 3 volts |