HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
IC MCU 8BIT 8KB OTP 44PLCC Product overview: MCHSC705C8ACFNE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHSC705C8ACFNE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB OTP 44PLCC
IC MCU 8BIT 8KB OTP 44PLCC
HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
MICROCONTROLLER MCU, 8 BIT, HC05, 2.1MHZ, LCC-44; Product Range:HC05 Family 68HC705C8A Series Microcontrollers; CPU Speed:2.1MHz; Program Memory Size:7.56KB; RAM Memory Size:304Byte; No. of Pins:44Pins; MCU Case Style:LCC RoHS Compliant: Yes
IC MCU 8BIT 8KB OTP 44PLCC
8-bit Microcontrollers - MCU HC05 CORE + 8K RAM + EPR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCHSC705C8ACFNE-ND | 685-MCHSC705C8ACFNE | MCHSC705C8ACFNE | MCHSC705C8ACFNE | MCHSC705C8ACFNE | 70K3038 | MCHSC705C8ACFNE | MCHSC705C8ACFNE |
| Product Name | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Hc05, 2.1Mhz, Lcc-44; Product Range Nxp | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 2.1 MHz | 4 MHz | ||
| RAM | 0.3040 KB | 0.3040 KB | 304 KB | 0.3040 KB | 0.3040 KB | 0.3040 KB | ||
| ROM | 8 KB | |||||||
| ROM Type | OTP | OTP; OTP |