NXP Semiconductors Microcontrollers MCHSC705C8ACFBE

Description
HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-QFP (10x10)
Request a Quote Datasheet
Description
HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-QFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCHSC705C8ACFBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCHSC705C8ACFBE-ND
Microcontrollers MCHSC705C8ACFBE-ND
HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-QFP (10x10)

HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-QFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MCHSC705C8ACFBE
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MCHSC705C8ACFBE
IC MCU 8BIT 8KB OTP 44QFP Product overview: MCHSC705C8ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHSC705C8ACFBE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 44QFP Product overview: MCHSC705C8ACFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHSC705C8ACFBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCHSC705C8ACFBE - 788226-MCHSC705C8ACFBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCHSC705C8ACFBE
788226-MCHSC705C8ACFBE
Embedded - Embedded - Microcontrollers - MCHSC705C8ACFBE 788226-MCHSC705C8ACFBE
Manufacturer: NXP Win Source Part Number: 788226-MCHSC705C8ACF BE Series: HC05 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC05 Speed: 4MHz Package: 44-QFP Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: One Time Programmable(OTP) RAM Size: 304 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: MCHSC705C8A Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFP (10x10) Alternative Parts (Cross-Reference): TSC80C51CXXX-L20CF; TSC80C51XXX-L20CF ; W79E201A16FL; 73S1112F-CGTR/F; Introduction Date: September 27, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788226-MCHSC705C8ACFBE
Series: HC05
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC05
Speed: 4MHz
Package: 44-QFP
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: One Time Programmable(OTP)
RAM Size: 304 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: MCHSC705C8A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFP (10x10)
Alternative Parts (Cross-Reference): TSC80C51CXXX-L20CF; TSC80C51XXX-L20CF ; W79E201A16FL; 73S1112F-CGTR/F;
Introduction Date: September 27, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MCU 8-bit HC05 HC05 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP Tray - 568-MCHSC705C8ACFBE - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit HC05 HC05 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP Tray
568-MCHSC705C8ACFBE
MCU 8-bit HC05 HC05 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP Tray 568-MCHSC705C8ACFBE
MCU 8-bit HC05 HC05 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP Tray

MCU 8-bit HC05 HC05 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP Tray

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCHSC705C8ACFBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCHSC705C8ACFBE
Integrated Circuits (ICs) - Embedded - Microcontrollers MCHSC705C8ACFBE
IC MCU 8BIT 8KB OTP 44QFP

IC MCU 8BIT 8KB OTP 44QFP

Supplier's Site
Microcontrollers - MCHSC705C8ACFBE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCHSC705C8ACFBE
Microcontrollers MCHSC705C8ACFBE
IC MCU 8BIT 8KB OTP 44QFP

IC MCU 8BIT 8KB OTP 44QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MCHSC705C8ACFBE
8-bit Microcontrollers - MCU MCHSC705C8ACFBE
8-bit Microcontrollers - MCU HSC705C8A 304 BYTES RAM

8-bit Microcontrollers - MCU HSC705C8A 304 BYTES RAM

Buy Now Datasheet
Microcontrollers - MCHSC705C8ACFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHSC705C8ACFBE
Microcontrollers MCHSC705C8ACFBE
HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-QFP (10x10)

HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-QFP (10x10)

Buy Now Datasheet
Microcontrollers - MCHSC705C8ACFBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHSC705C8ACFBE
Microcontrollers MCHSC705C8ACFBE
HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-QFP (10x10)

HC05 HC05 Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-QFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCHSC705C8ACFBE-ND 685-MCHSC705C8ACFBE 788226-MCHSC705C8ACFBE 568-MCHSC705C8ACFBE MCHSC705C8ACFBE MCHSC705C8ACFBE MCHSC705C8ACFBE MCHSC705C8ACFBE MCHSC705C8ACFBE
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCHSC705C8ACFBE MCU 8-bit HC05 HC05 CISC 8KB EPROM 3.3V/5V 44-Pin PQFP Tray Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.3040 KB 0.3040 KB 8 KB 0.3040 KB 304 KB 0.3040 KB 0.3040 KB 0.3040 KB
ROM 8 KB
ROM Type OTP OTP; One Time Programmable(OTP) EPROM OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7558AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers