NXP Semiconductors 8-bit 8BIT 1.2KB Embedded Microcontroller MCU MCHRC705J1ACDWE

Description
MCHRC705J - Microcontroller, 8-Bit, HC08/S08 CPU, 1.2KB OTP, 20SOIC
Request a Quote Datasheet
Description
MCHRC705J - Microcontroller, 8-Bit, HC08/S08 CPU, 1.2KB OTP, 20SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MCHRC705J1ACDWE - Rochester Electronics
Newburyport, MA, United States
MCHRC705J - Microcontroller, 8-Bit, HC08/S08 CPU, 1.2KB OTP, 20SOIC

MCHRC705J - Microcontroller, 8-Bit, HC08/S08 CPU, 1.2KB OTP, 20SOIC

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 1.2KB Embedded Microcontroller MCU
685-MCHRC705J1ACDWE
8-bit 8BIT 1.2KB Embedded Microcontroller MCU 685-MCHRC705J1ACDWE
IC MCU 8BIT 1.2KB OTP 20SOIC Product overview: MCHRC705J1ACDWE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHRC705J1ACDWE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.2KB OTP 20SOIC Product overview: MCHRC705J1ACDWE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.2KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.2KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHRC705J1ACDWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCHRC705J1ACDWE - 058252-MCHRC705J1ACDWE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCHRC705J1ACDWE
058252-MCHRC705J1ACDWE
Embedded - Embedded - Microcontrollers - MCHRC705J1ACDWE 058252-MCHRC705J1ACDWE
Manufacturer: NXP Win Source Part Number: 058252-MCHRC705J1ACD WE Packaging: Tube/Rail Core Processor: HC05 Number of I/O: 14 Program Memory Size: 1.2KB (1.2K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8

Manufacturer: NXP
Win Source Part Number: 058252-MCHRC705J1ACDWE
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 14
Program Memory Size: 1.2KB (1.2K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8

Buy Now Datasheet
Microcontrollers - MCHRC705J1ACDWE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCHRC705J1ACDWE-ND
Microcontrollers MCHRC705J1ACDWE-ND
HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 20-SOIC

HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - MCHRC705J1ACDWE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCHRC705J1ACDWE
Embedded - Microcontrollers MCHRC705J1ACDWE
IC MCU 8BIT 1.2KB OTP 20SOIC

IC MCU 8BIT 1.2KB OTP 20SOIC

Supplier's Site Datasheet
Microcontrollers - MCHRC705J1ACDWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHRC705J1ACDWE
Microcontrollers MCHRC705J1ACDWE
HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 20-SOIC

HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 20-SOIC

Buy Now Datasheet
Microcontrollers - MCHRC705J1ACDWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHRC705J1ACDWE
Microcontrollers MCHRC705J1ACDWE
HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 20-SOIC

HC05 HC05 Microcontroller IC 8-Bit 4MHz 1.2KB (1.2K x 8) OTP 20-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCHRC705J1ACDWE 685-MCHRC705J1ACDWE 058252-MCHRC705J1ACDWE MCHRC705J1ACDWE-ND MCHRC705J1ACDWE MCHRC705J1ACDWE MCHRC705J1ACDWE
Product Name 8-bit 8BIT 1.2KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCHRC705J1ACDWE Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Obsolete(EOL) Active Removed; Obsolete
ROM Type OTP OTP; OTP OTP
Package Type SOIC; Other; SOIC20 Other; Bulk SOIC; Other; 20-SOIC SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
RAM 0.0640 KB 1.2 KB 0.0640 KB 0.0640 KB 0.0640 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - DS5510AJ/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
5 suppliers