Win Source Part Number: 1345807-MCHLC908QT1C
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: HC08
Core Processor: HC08
Speed: 2MHz
Package: Tube
Standard Package: 50
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 5
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.4V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MCHLC908
Product Status: Obsolete
IC MCU 8BIT 1.5KB FLASH 8DIP / HC08 HC08 Microcontroller IC 8-Bit 2MHz 1.5KB (1.5K x 8) FLASH 8-PDIP Product overview: MCHLC908QT1CPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB, 2MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, 2MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHLC908QT1CPE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 2MHz 1.5KB (1.5K x 8) FLASH 8-PDIP
IC MCU 8BIT 1.5KB FLASH 8DIP
HC08 HC08 Microcontroller IC 8-Bit 2MHz 1.5KB (1.5K x 8) FLASH 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1345807-MCHLC908QT1CPE | 685-MCHLC908QT1CPE | MCHLC908QT1CPE-ND | MCHLC908QT1CPE | MCHLC908QT1CPE |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 1.5KB 2MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 2 MHz | 2 MHz | 2 MHz | ||
| RAM | 1.5 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | |
| ROM Type | Flash; FLASH | Flash | |||
| Supply Voltage | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 2.4 to 3.6 volts |