NXP Semiconductors Microcontrollers MCHC908QY4CDWE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCHC908QY4CDWE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCHC908QY4CDWE-ND
Microcontrollers MCHC908QY4CDWE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MCHC908QY4CDWE - 088451-MCHC908QY4CDWE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCHC908QY4CDWE
088451-MCHC908QY4CDWE
Embedded - Embedded - Microcontrollers - MCHC908QY4CDWE 088451-MCHC908QY4CDWE
Manufacturer: NXP Win Source Part Number: 088451-MCHC908QY4CDW E Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 4x8b Family Name: MCHC908QY4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): ST62T00CM1/CCC; ST62P00CM6/MPHTR; ST62T01CM6/TR; Introduction Date: August 28, 2004 ECCN: 3A991.a.2 Country of Origin: Taiwan Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 088451-MCHC908QY4CDWE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Family Name: MCHC908QY4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): ST62T00CM1/CCC; ST62P00CM6/MPHTR; ST62T01CM6/TR;
Introduction Date: August 28, 2004
ECCN: 3A991.a.2
Country of Origin: Taiwan
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 5390459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
5390459
Microcontrollers 5390459
8-bit Microcontroller,MCHC 908QY4CDWE

8-bit Microcontroller,MCHC908QY4CDWE

Supplier's Site
Microcontrollers - 5390459P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
5390459P
Microcontrollers 5390459P
8-bit Microcontroller,MCHC 908QY4CDWE

8-bit Microcontroller,MCHC908QY4CDWE

Supplier's Site
Microcontrollers - 1786967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1786967
Microcontrollers 1786967
8-bit Microcontroller,MCHC 908QY4CDWE

8-bit Microcontroller,MCHC908QY4CDWE

Supplier's Site
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MCHC908QY4CDWE
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MCHC908QY4CDWE
IC MCU 8BIT 4KB FLASH 16SOIC Product overview: MCHC908QY4CDWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908QY4CDWE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16SOIC Product overview: MCHC908QY4CDWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908QY4CDWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MCHC908QY4CDWE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCHC908QY4CDWE
Microcontrollers MCHC908QY4CDWE
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MCHC908QY4CDWE
8-bit Microcontrollers - MCU MCHC908QY4CDWE
8-bit Microcontrollers - MCU 4K FLASH W/ADC

8-bit Microcontrollers - MCU 4K FLASH W/ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCHC908QY4CDWE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCHC908QY4CDWE
Integrated Circuits (ICs) - Embedded - Microcontrollers MCHC908QY4CDWE
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Soic-16; Product Range Nxp - 25K5871 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Soic-16; Product Range Nxp
25K5871
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Soic-16; Product Range Nxp 25K5871
MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, SOIC-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:SOIC; No. of I/O s:14I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, SOIC-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:SOIC; No. of I/O s:14I/O sRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - MCHC908QY4CDWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHC908QY4CDWE
Microcontrollers MCHC908QY4CDWE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - MCHC908QY4CDWE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCHC908QY4CDWE
Embedded - Microcontrollers MCHC908QY4CDWE
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCHC908QY4CDWE-ND 088451-MCHC908QY4CDWE 5390459 5390459P 685-MCHC908QY4CDWE MCHC908QY4CDWE MCHC908QY4CDWE MCHC908QY4CDWE 25K5871 MCHC908QY4CDWE MCHC908QY4CDWE
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MCHC908QY4CDWE Microcontrollers Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Soic-16; Product Range Nxp Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ACE1502EMX - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAKXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers