HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SOIC
8-bit Microcontrollers - MCU 1.5K FLASH W/ADC
IC MCU 8BIT 1.5KB FLASH 16SOIC
IC MCU 8BIT 1.5KB FLASH 16SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 16-SOIC
MCU, 8BIT, M68HC08, 8MHZ, SOIC-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:1.53KB; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s; Embedded RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCHC908QY2CDWER-ND | MCHC908QY2CDWER | MCHC908QY2CDWER | MCHC908QY2CDWER | MCHC908QY2CDWER | 49AC3961 |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, M68Hc08, 8Mhz, Soic-16; Product Range Nxp |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 1.5 KB |