NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU MCHC908QT4CDWER

Description
IC MCU 8BIT 4KB FLASH 8SO Product overview: MCHC908QT4CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908QT4CDWER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 8SO Product overview: MCHC908QT4CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908QT4CDWER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MCHC908QT4CDWER
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MCHC908QT4CDWER
IC MCU 8BIT 4KB FLASH 8SO Product overview: MCHC908QT4CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908QT4CDWER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 8SO Product overview: MCHC908QT4CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908QT4CDWER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MCHC908QT4CDWER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCHC908QT4CDWER-ND
Microcontrollers MCHC908QT4CDWER-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-SO

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1382857-MCHC908QT4CDWER - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1382857-MCHC908QT4CDWER
Integrated Circuits (ICs) - Embedded - Microcontrollers 1382857-MCHC908QT4CDWER
Win Source Part Number: 1382857-MCHC908QT4CD WER Category: Integrated Circuits (ICs)>Embedded>Micro controllers Series: HC08 Core Processor: HC08 Speed: 8MHz Package: Tape & Reel (TR) Standard Package: 2,000 pcs Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 5 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 8-SOIC (0.209", 5.30mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP Base Product Number: MCHC908 Product Status: Obsolete Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382857-MCHC908QT4CDWER
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Series: HC08
Core Processor: HC08
Speed: 8MHz
Package: Tape & Reel (TR)
Standard Package: 2,000 pcs
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 5
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
Voltage - Supply (Vcc/Vdd): 2.7V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP
Base Product Number: MCHC908
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCHC908QT4CDWER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCHC908QT4CDWER
Integrated Circuits (ICs) - Embedded - Microcontrollers MCHC908QT4CDWER
IC MCU 8BIT 4KB FLASH 8SO

IC MCU 8BIT 4KB FLASH 8SO

Supplier's Site
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-SOIC - 568-MCHC908QT4CDWER - Utmel Electronic Limited
Hong Kong, China
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-SOIC
568-MCHC908QT4CDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-SOIC 568-MCHC908QT4CDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-SOIC

Supplier's Site
Microcontrollers - MCHC908QT4CDWER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHC908QT4CDWER
Microcontrollers MCHC908QT4CDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-SO

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-SO

Buy Now Datasheet
Embedded - Microcontrollers - MCHC908QT4CDWER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCHC908QT4CDWER
Embedded - Microcontrollers MCHC908QT4CDWER
IC MCU 8BIT 4KB FLASH 8SO

IC MCU 8BIT 4KB FLASH 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MCHC908QT4CDWER MCHC908QT4CDWER-ND 1382857-MCHC908QT4CDWER MCHC908QT4CDWER 568-MCHC908QT4CDWER MCHC908QT4CDWER MCHC908QT4CDWER
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-SOIC Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.1280 KB 0.1280 KB 4 KB 128 KB 0.1280 KB 0.1280 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" SOIC Other; 8-SOIC (0.209\", 5.30mm Width) SOIC; Other; 8-SOIC (0.209, 5.30mm Width) SOIC; Other; 8-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details