IC MCU 8BIT 8KB FLASH 32LQFP / HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-LQFP (7x7) Product overview: MCHC908MR8VFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908MR8VFAE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 32LQFP
Manufacturer: NXP USA Inc.
Win Source Part Number: 1318748-MCHC908MR8VF
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Bulk
Core Processor: HC08
Speed: 8MHz
Standard Package: 1
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LVD, POR, PWM
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 32-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 70
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 2832-MCHC908MR8VFAE
Base Product Number: MCHC908
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCHC908MR8VFAE | MCHC908MR8VFAE-ND | 1318748-MCHC908MR8VFAE | MCHC908MR8VFAE |
| Product Name | 8-bit 8BIT 8KB 8MHz Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| RAM | 0.2560 KB | 0.2560 KB | 8 KB | 0.2560 KB |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Package Type | Other; Bulk | LFQP; Other; 32-LQFP | QFP; Other; 32-LQFP | QFP; Other; 32-LQFP |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |