NXP Semiconductors Microcontrollers MCHC908MR8CFAE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCHC908MR8CFAE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCHC908MR8CFAE-ND
Microcontrollers MCHC908MR8CFAE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318746-MCHC908MR8CFAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318746-MCHC908MR8CFAE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318746-MCHC908MR8CFAE
Manufacturer: NXP USA Inc. Win Source Part Number: 1318746-MCHC908MR8CF AE Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: HC08 Speed: 8MHz Standard Package: 1,250 Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI Peripherals: LVD, POR, PWM Number of I/O: 16 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 7x10b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 32-LQFP ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: MCHC908 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1318746-MCHC908MR8CFAE
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: HC08
Speed: 8MHz
Standard Package: 1,250
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LVD, POR, PWM
Number of I/O: 16
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 32-LQFP
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: MCHC908
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MCHC908MR8CFAE
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MCHC908MR8CFAE
IC MCU 8BIT 8KB FLASH 32LQFP Product overview: MCHC908MR8CFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908MR8CFAE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 32LQFP Product overview: MCHC908MR8CFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908MR8CFAE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MCHC908MR8CFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCHC908MR8CFAE
Embedded - Microcontrollers MCHC908MR8CFAE
IC MCU 8BIT 8KB FLASH 32LQFP

IC MCU 8BIT 8KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - MCHC908MR8CFAE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCHC908MR8CFAE
Microcontrollers MCHC908MR8CFAE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCHC908MR8CFAE-ND 1318746-MCHC908MR8CFAE 685-MCHC908MR8CFAE MCHC908MR8CFAE MCHC908MR8CFAE
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz
Bits Other; A/D 7x10b
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C509LMDBFXUMA1 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
2 suppliers