NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU MCHC908JK3ECPE

Description
IC MCU 8BIT 4KB FLASH 20DIP Product overview: MCHC908JK3ECPE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908JK3ECPE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 20DIP Product overview: MCHC908JK3ECPE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908JK3ECPE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-MCHC908JK3ECPE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MCHC908JK3ECPE
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MCHC908JK3ECPE
IC MCU 8BIT 4KB FLASH 20DIP Product overview: MCHC908JK3ECPE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908JK3ECPE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 20DIP Product overview: MCHC908JK3ECPE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908JK3ECPE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MCHC908JK3ECPE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCHC908JK3ECPE-ND
Microcontrollers MCHC908JK3ECPE-ND
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MCHC908JK3ECPE - 089699-MCHC908JK3ECPE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCHC908JK3ECPE
089699-MCHC908JK3ECPE
Embedded - Embedded - Microcontrollers - MCHC908JK3ECPE 089699-MCHC908JK3ECPE
Manufacturer: NXP Win Source Part Number: 089699-MCHC908JK3ECP E Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 15 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8b Oscillator Type: External Family Name: MCHC908JK3 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-DIP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 3.3 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): ZLF645E0P2032G; ZLF645S0P2064G; ST7FLIT10BF0B3; Introduction Date: April 06, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 089699-MCHC908JK3ECPE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8b
Oscillator Type: External
Family Name: MCHC908JK3
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 3.3 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): ZLF645E0P2032G; ZLF645S0P2064G; ST7FLIT10BF0B3;
Introduction Date: April 06, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - MCHC908JK3ECPE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCHC908JK3ECPE
Microcontrollers MCHC908JK3ECPE
IC MCU 8BIT 4KB FLASH 20DIP

IC MCU 8BIT 4KB FLASH 20DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MCHC908JK3ECPE MCHC908JK3ECPE-ND 089699-MCHC908JK3ECPE MCHC908JK3ECPE
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MCHC908JK3ECPE Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit
RAM 0.1280 KB 0.1280 KB 4 KB 0.1280 KB
Package Type Other; Tube/Rail CDIP; Other; "20-DIP (0.300"", 7.62mm)" CDIP; Other; 20-DIP CDIP; Other; 20-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers