HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-DIP
IC MCU 8BIT 1.5KB FLASH 20DIP Product overview: MCHC908JK1ECPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCHC908JK1ECPE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 926520-MCHC908JK1ECP
Series: HC08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HC08 series Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-DIP
Core Processor: HC08
Speed: 8MHz
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: LED, LVD, POR, PWM
Number of I/O: 14
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8b
Oscillator Type: External
Supply Voltage: 2.7V ~ 3.3V
Part Status: Obsolete
Family Name: MCHC90
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 2196
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 1.5KB FLASH 20DIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 20-DIP
IC MCU 8BIT 1.5KB FLASH 20DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCHC908JK1ECPE-ND | 685-MCHC908JK1ECPE | 926520-MCHC908JK1ECPE | MCHC908JK1ECPE | MCHC908JK1ECPE | MCHC908JK1ECPE |
| Product Name | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MCHC908JK1ECPE | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.1280 KB | 0.1280 KB | 1.5 KB | 0.1280 KB | 128 KB | |
| ROM | 1.5 KB |