HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 7.5KB FLASH 32LQFP
8-bit Microcontrollers - MCU 8BIT MCU 7.5K FLASH
IC MCU 8BIT 7.5KB FLASH 32LQFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 32-LQFP (7x7)
HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 32-LQFP (7x7)
IC MCU 8BIT 7.5KB FLASH 32LQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCHC908GR8MFAE-ND | MCHC908GR8MFAE | MCHC908GR8MFAE | MCHC908GR8MFAE | MCHC908GR8MFAE | MCHC908GR8MFAE | MCHC908GR8MFAE |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | 8 Bit | ||||||
| RAM | 0.3840 KB | 384 KB | 0.3840 KB | 0.3840 KB | 0.3840 KB | ||
| ROM | 7.5 KB |