Manufacturer: NXP
Win Source Part Number: 788219-MCF5483CVR166
Series: MCF548x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: Coldfire V4E
Speed: 166MHz
Package: 388-BBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 99
Program Memory Type: ROMless
RAM Size: 32K x 8
Oscillator Type: External
Supply Voltage: 1.43 V ~ 1.58 V
Family Name: MCF5480
Categories: Integrated Circuits (ICs)
Manufacturer Package: 388-PBGA (27x27)
Alternative Parts (Cross-Reference): STPCI0180BTC3; STPCD0175BTC3; STPCD0166BTC3; STPCD0175BTI3;
Introduction Date: March 04, 2005
ECCN: 5A992
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Coldfire V4E MCF548x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA Product overview: MCF5483CVR166 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5483CVR166 can be used for catalog matching and distributor lookup.
Coldfire V4E MCF548x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 388-PBGA (27x27)
Coldfire V4E MCF548x Microcontroller IC 32-Bit Single-Core 166MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
IC MCU 32BIT ROMLESS 388PBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 788219-MCF5483CVR166 | MCF5483CVR166-ND | 685-MCF5483CVR166 | MCF5483CVR166 | MCF5483CVR166 | MCF5483CVR166 | MCF5483CVR166 |
| Product Name | Embedded - Embedded - Microcontrollers - MCF5483CVR166 | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 166 MHz | 166 MHz | 166 MHz | 166 MHz | 166 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ||||
| Supply Voltage | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.58 volts |