Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
Win Source Part Number: 1264078-MCF5475ZP200
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: MCF547x
Core Processor: Coldfire V4E
Speed: 200MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 99
Program Memory Type: ROMless
RAM Size: 32K x 8
Oscillator Type: External
Package / Case: 388-BBGA
Supplier Device Package: 388-PBGA (27x27)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 1.43V ~ 1.58V
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: MCF5475ZP200,2832-MC
Base Product Number: MCF54
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MCU 32BIT ROMLESS 388PBGA Product overview: MCF5475ZP200 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5475ZP200 can be used for catalog matching and distributor lookup.
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5475ZP200-ND | 1264078-MCF5475ZP200 | 685-MCF5475ZP200 | MCF5475ZP200 | MCF5475ZP200 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ||
| Supply Voltage | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.58 volts |