Win Source Part Number: 1349283-MCF5475VR266
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: MCF547x
Core Processor: Coldfire V4E
Speed: 266MHz
Package: Tray
Standard Package: 200
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 99
Program Memory Type: ROMless
RAM Size: 32K x 8
Oscillator Type: External
Mounting Type: Surface Mount
Package / Case: 388-BBGA
Supplier Device Package: 388-PBGA (27x27)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.43V ~ 1.58V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MCF5475
Product Status: Not For New Designs
IC MCU 32BIT ROMLESS 388PBGA Product overview: MCF5475VR266 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5475VR266 can be used for catalog matching and distributor lookup.
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
IC MCU 32BIT ROMLESS 388PBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1349283-MCF5475VR266 | 685-MCF5475VR266 | MCF5475VR266-ND | MCF5475VR266 | MCF5475VR266 | MCF5475VR266 | MCF5475VR266 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit |
| Clock Speed | 266 MHz | 266 MHz | 266 MHz | 266 MHz | 266 MHz | 266 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ROMLess; ROMless | |||
| Supply Voltage | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.58 volts | 1.43 to 1.58 volts |