Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
Coldfire V4E - Microcontroller IC 32-Bit 200MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5475VR200-ND | MCF5475VR200 | MCF5475VR200 | MCF5475VR200 | MCF5475VR200 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess | ||||
| Supply Voltage | 1.43 to 1.58 volts | 1.58 to 1.43 volts |