Manufacturer: NXP
Win Source Part Number: 715245-MCF5474ZP266
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V4E
Speed: 266MHz
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, PWM, WDT
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.43V ~ 1.58V
Categories: Integrated Circuits
Supplier Device Package: 388-PBGA (27x27)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 388-BBGA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: MCF5474
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 99
Date RAM Size: 32K x 8
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA Product overview: MCF5474ZP266 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5474ZP266 can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 388PBGA
IC MCU 32BIT ROMLESS 388PBGA
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 388-PBGA (27x27)
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 715245-MCF5474ZP266 | MCF5474ZP266-ND | 685-MCF5474ZP266 | MCF5474ZP266 | MCF5474ZP266 | MCF5474ZP266 | MCF5474ZP266 | MCF5474ZP266 |
| Product Name | Hard To Find - MCF5474ZP266 | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 266 MHz | 266 MHz | 266 MHz | 266 MHz | 266 MHz | 266 MHz | 266 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | |||||
| Supply Voltage | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.58 to 1.43 volts |