IC MCU 32BIT ROMLESS 388PBGA Product overview: MCF5474VR266 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5474VR266 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 788217-MCF5474VR266
Series: MCF547x
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: Coldfire V4E
Speed: 266MHz
Package: 388-BBGA
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, PWM, WDT
Number of I/O: 99
Program Memory Type: ROMless
RAM Size: 32K x 8
Oscillator Type: External
Supply Voltage: 1.43 V ~ 1.58 V
Family Name: MCF5474
Categories: Integrated Circuits (ICs)
Manufacturer Package: 388-PBGA (27x27)
Alternative Parts (Cross-Reference): STPCI0180BTC3; STPCD0175BTC3; STPCD0166BTC3; STPCD0175BTI3;
Introduction Date: March 04, 2005
ECCN: 5A992
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
IC MCU 32BIT ROMLESS 388PBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5474VR266 | 788217-MCF5474VR266 | MCF5474VR266-ND | MCF5474VR266 | MCF5474VR266 | MCF5474VR266 | MCF5474VR266 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MCF5474VR266 | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit |
| Clock Speed | 266 MHz | 266 MHz | 266 MHz | 266 MHz | 266 MHz | 266 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.58 volts | 1.43 to 1.58 volts | ||
| Serial Interface | Ethernet/I2C/SPI/UART/USB | SPI; UART; USART; USB |