IC MCU 32BIT ROMLESS 388PBGA Product overview: MCF5474VR200 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5474VR200 can be used for catalog matching and distributor lookup.
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
IC MCU 32BIT ROMLESS 388PBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5474VR200 | MCF5474VR200-ND | MCF5474VR200 | MCF5474VR200 | MCF5474VR200 | MCF5474VR200 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.58 to 1.43 volts | |||
| Serial Interface | Ethernet/I2C/SPI/UART/USB | SPI; UART; USART; USB |