Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA Product overview: MCF5471ZP200 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5471ZP200 can be used for catalog matching and distributor lookup.
IC MCU 32BIT ROMLESS 388PBGA
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5471ZP200-ND | 685-MCF5471ZP200 | MCF5471ZP200 | MCF5471ZP200 |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB |
| ROM Type | ROMLess | ROMLess; ROMless | ||
| Supply Voltage | 1.43 to 1.58 volts | 1.43 to 1.58 volts | 1.58 volts |