IC MCU 32BIT ROMLESS 388BGA Product overview: MCF5470ZP200 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5470ZP200 can be used for catalog matching and distributor lookup.
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
Manufacturer: NXP
Win Source Part Number: 725100-MCF5470ZP200
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V4E
Speed: 200MHz
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART, USB
Peripherals: DMA, PWM, WDT
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.43V ~ 1.58V
Categories: Integrated Circuits
Supplier Device Package: 388-PBGA (27x27)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 388-BBGA
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: MCF5470
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 99
Date RAM Size: 32K x 8
Coldfire V4E MCF547x Microcontroller IC 32-Bit Single-Core 200MHz ROMless 388-PBGA (27x27)
IC MCU 32BIT ROMLESS 388PBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5470ZP200 | MCF5470ZP200-ND | 725100-MCF5470ZP200 | MCF5470ZP200 | MCF5470ZP200 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5470ZP200 | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Package Type | Other; Tray | Other; 388-BBGA | BGA; Other; 388-BBGA | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB |