NXP Semiconductors Microcontrollers MCF54454VR266

Description
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 360-TEPBGA (23x23)
Request a Quote Datasheet
Description
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 360-TEPBGA (23x23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCF54454VR266-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF54454VR266-ND
Microcontrollers MCF54454VR266-ND
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 360-TEPBGA (23x23)

Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 360-TEPBGA (23x23)

Buy Now Datasheet
Embedded - Microcontrollers - MCF54454VR266 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF54454VR266
Embedded - Microcontrollers MCF54454VR266
IC MCU 32BIT ROMLESS 360TEPBGA

IC MCU 32BIT ROMLESS 360TEPBGA

Supplier's Site Datasheet
Microcontrollers - MCF54454VR266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF54454VR266
Microcontrollers MCF54454VR266
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 360-TEPBGA (23x23)

Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 266MHz ROMless 360-TEPBGA (23x23)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCF54454VR266 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCF54454VR266
Integrated Circuits (ICs) - Embedded - Microcontrollers MCF54454VR266
IC MCU 32BIT ROMLESS 360TEPBGA

IC MCU 32BIT ROMLESS 360TEPBGA

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCF54454VR266-ND MCF54454VR266 MCF54454VR266 MCF54454VR266
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 266 MHz 266 MHz 266 MHz
RAM 32 KB 32 KB 32 KB
ROM Type ROMLess ROMLess; ROMless
Supply Voltage 1.35 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - C164CILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-MQFP-80-10
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details