Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
IC MCU 32BIT ROMLESS 256MAPBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF54451VM240J-ND | MCF54451VM240J | MCF54451VM240J | MCF54451VM240J |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | |
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess | |||
| Supply Voltage | 1.35 to 3.6 volts | 3.6 to 1.35 volts |