Manufacturer: NXP
Win Source Part Number: 074825-MCF54450VM240
Packaging: Tray
Core Processor: Coldfire V4
Number of I/O: 132
Program Memory Type: ROMless
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-MAPBGA
Speed(Frequency): 240MHz
Supply Voltage - Operating: 1.35 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
32-bit MPU, ColdFire V4 core, 240MHz
IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF54450VM240 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF54450VM240 can be used for catalog matching and distributor lookup.
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
Coldfire V4 MCF5445x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 074825-MCF54450VM240 | MCF54450VM240 | 685-MCF54450VM240 | MCF54450VM240-ND | MCF54450VM240 | MCF54450VM240 | MCF54450VM240 |
| Product Name | Embedded - Embedded - Microcontrollers - MCF54450VM240 | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Life Cycle Stage | Active | Active | Active | ||||
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless |