IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF5329CVM240J from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5329CVM240J can be used for catalog matching and distributor lookup.
Coldfire V3 MCF532x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
Coldfire V3 MCF532x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
IC MCU 32BIT ROMLESS 256MAPBGA
IC MCU 32BIT ROMLESS 256MAPBGA
Coldfire V3 MCF532x Microcontroller IC 32-Bit 240MHzROMless 256-MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5329CVM240J | MCF5329CVM240J-ND | MCF5329CVM240J | MCF5329CVM240J | MCF5329CVM240J | MCF5329CVM240J | 568-MCF5329CVM240J |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Coldfire V3 MCF532x Microcontroller IC 32-Bit 240MHzROMless 256-MAPBGA |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |
| Supply Voltage | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 3.6 to 1.4 volts | |||
| Package Type | Other; Tray | Other; 256-LBGA | BGA; Other; 256-LBGA | Other; 256-LBGA | BGA; Other; 256-LBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |