IC MCU 32BIT ROMLESS 256MAPBGA Product overview: MCF5329CVM240 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5329CVM240 can be used for catalog matching and distributor lookup.
Coldfire V3 MCF532x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
IC MCU 32BIT ROMLESS 256MAPBGA
IC MCU 32BIT ROMLESS 256MAPBGA
Coldfire V3 MCF532x Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-MAPBGA (17x17)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5329CVM240 | MCF5329CVM240-ND | MCF5329CVM240 | MCF5329CVM240 | MCF5329CVM240 |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz |
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB |
| Supply Voltage | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 3.6 volts | 1.4 to 3.6 volts | |
| Serial Interface | CAN/Ethernet/I2C/SPI/UART/USB | CAN; SPI; UART; USART; USB |