IC MCU 32BIT ROMLESS 208FQFP Product overview: MCF5307FT66B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5307FT66B can be used for catalog matching and distributor lookup.
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 208-FQFP (28x28)
Manufacturer: NXP
Win Source Part Number: 044612-MCF5307FT66B
Packaging: Tray
Core Processor: Coldfire V3
Number of I/O: 16
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-FQFP (28x28)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): IDT79RV4700-133DP; MCF5307AI66B; MCF5307FT66B; uPD30131F1-200-GA2;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 208FQFP
IC MCU 32BIT ROMLESS 208FQFP
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 208-FQFP (28x28)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5307FT66B | MCF5307FT66B-ND | 044612-MCF5307FT66B | MCF5307FT66B | MCF5307FT66B | MCF5307FT66B |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5307FT66B | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core |
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||
| Package Type | Other; Tray | Other; 208-BFQFP | QFP; Other; 208-FQFP (28x28) | Other; 208-BFQFP | QFP; Other; 208-BFQFP | |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |