NXP Semiconductors 32-bit 32BIT Embedded Microcontroller MCU MCF5307CFT66B

Description
IC MCU 32BIT ROMLESS 208FQFP Product overview: MCF5307CFT66B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5307CFT66B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT ROMLESS 208FQFP Product overview: MCF5307CFT66B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5307CFT66B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT Embedded Microcontroller MCU - 685-MCF5307CFT66B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-MCF5307CFT66B
32-bit 32BIT Embedded Microcontroller MCU 685-MCF5307CFT66B
IC MCU 32BIT ROMLESS 208FQFP Product overview: MCF5307CFT66B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5307CFT66B can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 208FQFP Product overview: MCF5307CFT66B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5307CFT66B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCF5307CFT66B - 809273-MCF5307CFT66B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5307CFT66B
809273-MCF5307CFT66B
Embedded - Embedded - Microcontrollers - MCF5307CFT66B 809273-MCF5307CFT66B
Manufacturer: NXP USA Inc. Win Source Part Number: 809273-MCF5307CFT66B Packaging: Tray Mounting Style: SMD Core Processor: Coldfire V3 Speed: 66MHz Core Size: 32-Bit Connectivity: EBI/EMI, I2C, UART/USART Peripherals: DMA, POR, WDT Number of I/O: 16 Program Memory Type: ROMless RAM Size: 4K x 8 Oscillator Type: External Part Status: Obsolete (End Of Life) Supplier Device Package: 208-FQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Part Number Series: MCF5307 Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Manufacturer: NXP USA Inc.
Win Source Part Number: 809273-MCF5307CFT66B
Packaging: Tray
Mounting Style: SMD
Core Processor: Coldfire V3
Speed: 66MHz
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, UART/USART
Peripherals: DMA, POR, WDT
Number of I/O: 16
Program Memory Type: ROMless
RAM Size: 4K x 8
Oscillator Type: External
Part Status: Obsolete (End Of Life)
Supplier Device Package: 208-FQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Part Number Series: MCF5307
Voltage - Supply (Vcc/Vdd): 3V ~ 3.6V

Buy Now
Microcontrollers - MCF5307CFT66B-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCF5307CFT66B-ND
Microcontrollers MCF5307CFT66B-ND
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 208-FQFP (28x28)

Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 208-FQFP (28x28)

Buy Now Datasheet
Microcontrollers - MCF5307CFT66B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MCF5307CFT66B
Microcontrollers MCF5307CFT66B
IC MCU 32BIT ROMLESS 208FQFP

IC MCU 32BIT ROMLESS 208FQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MCF5307CFT66B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF5307CFT66B
Embedded - Microcontrollers MCF5307CFT66B
IC MCU 32BIT ROMLESS 208FQFP

IC MCU 32BIT ROMLESS 208FQFP

Supplier's Site Datasheet
Microcontrollers - MCF5307CFT66B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCF5307CFT66B
Microcontrollers MCF5307CFT66B
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 208-FQFP (28x28)

Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 208-FQFP (28x28)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MCF5307CFT66B 809273-MCF5307CFT66B MCF5307CFT66B-ND MCF5307CFT66B MCF5307CFT66B MCF5307CFT66B
Product Name 32-bit 32BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCF5307CFT66B Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 4 KB 4 KB 4 KB 4 KB 4 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts
Package Type Other; Tray Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC843BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers