Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 208-FQFP (28x28)
IC MCU 32BIT ROMLESS 208FQFP Product overview: MCF5307CAI66B from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5307CAI66B can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 085045-MCF5307CAI66B
Packaging: Tray
Core Processor: Coldfire V3
Number of I/O: 16
Program Memory Type: ROMless
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-FQFP (28x28)
Speed(Frequency): 66MHz
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 208FQFP
IC MCU 32BIT ROMLESS 208FQFP
IC MCU 32BIT ROMLESS 208FQFP
Coldfire V3 MCF530x Microcontroller IC 32-Bit Single-Core 66MHz ROMless 208-FQFP (28x28)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MCF5307CAI66B-ND | 685-MCF5307CAI66B | 085045-MCF5307CAI66B | MCF5307CAI66B | MCF5307CAI66B | MCF5307CAI66B | MCF5307CAI66B |
| Product Name | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MCF5307CAI66B | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts |