IC MCU 32B 512KB FLASH 256MAPBGA Product overview: MCF5282CVM80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5282CVM80 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
Manufacturer: NXP
Win Source Part Number: 788212-MCF5282CVM80
Series: MCF528x
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: Coldfire V2
Speed: 80MHz
Package: 256-LBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 150
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.7 V ~ 3.6 V
Family Name: MCF5282
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-MAPBGA
Alternative Parts (Cross-Reference): TMS320C28344ZFEQ; SPC56EC64B3B9E0; AT91SO101; TMS320C28346ZFEQ;
Introduction Date: February 20, 2004
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 80MHZ, BGA-256; Product Range:Coldfire V2 Family MCF528x Series Microcontrollers; Architecture:Coldfir
IC MCU 32B 512KB FLASH 256MAPBGA
IC MCU 32B 512KB FLASH 256MAPBGA
IC MCU 32B 512KB FLASH 256MAPBGA
32-bit Microcontrollers - MCU MCF5282 V2CORE 512KFLASH
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5282CVM80 | MCF5282CVM80-ND | 788212-MCF5282CVM80 | 09J5385 | MCF5282CVM80 | MCF5282CVM80 | MCF5282CVM80 | MCF5282CVM80 | MCF5282CVM80 |
| Product Name | 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MCF5282CVM80 | Microcontroller Mcu, 32 Bit, Coldfire V2, 80Mhz, Bga-256; Product Range Nxp | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| RAM | 64 KB | 64 KB | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | 2.7 to 3.6 volts | ||||
| Serial Interface | CAN/Ethernet/I2C/SPI/UART | CAN; SPI; UART; USART |