Manufacturer: NXP
Win Source Part Number: 141222-MCF5282CVM66
Packaging: Tray
Core Processor: Coldfire V2
Number of I/O: 150
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-MAPBGA
Speed(Frequency): 66MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
IC MCU 32B 512KB FLASH 256MAPBGA Product overview: MCF5282CVM66 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 512KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5282CVM66 can be used for catalog matching and distributor lookup.
MICROCONTROLLER MCU, 32 BIT, COLDFIRE V2, 66MHZ, BGA-256; Product Range:Coldfire V2 Family MCF528x Series Microcontrollers; Architecture:Coldfir
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 66MHz 512KB (512K x 8) FLASH 256-MAPBGA (17x17)
32-bit Microcontrollers - MCU MCF5282 V2CORE 512KFLASH
IC MCU 32B 512KB FLASH 256MAPBGA
IC MCU 32B 512KB FLASH 256MAPBGA
IC MCU 32B 512KB FLASH 256MAPBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 141222-MCF5282CVM66 | MCF5282CVM66-ND | 685-MCF5282CVM66 | 09J5384 | MCF5282CVM66 | MCF5282CVM66 | MCF5282CVM66 | MCF5282CVM66 | MCF5282CVM66 | MCF5282CVM66 |
| Product Name | Embedded - Embedded - Microcontrollers - MCF5282CVM66 | Microcontrollers | 512KB Embedded Microcontroller MCU | Microcontroller Mcu, 32 Bit, Coldfire V2, 66Mhz, Bga-256; Product Range Nxp | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |||
| Life Cycle Stage | Declining; Not For New Designs | Active | Declining; Not For New Designs | Active | ||||||
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | 66 MHz | ||
| RAM | 512 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |