IC MCU 32B 256KB FLASH 256MAPBGA Product overview: MCF5281CVM80 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCF5281CVM80 can be used for catalog matching and distributor lookup.
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 256-MAPBGA (17x17)
Coldfire V2 MCF528x Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 256-MAPBGA (17x17)
IC MCU 32B 256KB FLASH 256MAPBGA
32-bit Microcontrollers - MCU MCF5281 V2CORE 256KFLASH
IC MCU 32B 256KB FLASH 256MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MCF5281CVM80 | MCF5281CVM80-ND | MCF5281CVM80 | MCF5281CVM80 | MCF5281CVM80 | MCF5281CVM80 |
| Product Name | 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | 80 MHz | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | ||
| Supply Voltage | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 2.7 to 3.6 volts | 3.6 volts | ||
| Serial Interface | CAN/Ethernet/I2C/SPI/UART | CAN; SPI; UART; USART |